EN
  • EN
  • DE
  • IT

HCNR201-050E

Part No HCNR201-050E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV LINEAR PHVOLT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 0.36% @ 10mA
Maximum DC Current Transfer Ratio 0.72% @ 10mA
Input Type DC
Output Type Photovoltaic, Linearized
Forward Voltage 1.6V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 127947-HCNR201-050E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 42
Ultra Librarian 3D Model Ultra Librarian HCNR201-050E CAD Model

Description

The HCNR201-050E is an active electronic component manufactured by Broadcom Limited.

  • Win Source Part Number: 127947-HCNR201-050E
  • Output Type: Photovoltaic, Linearized
  • Forward Voltage: 1.6V
  • Isolation Voltage: 5000Vrms
  • Maximum DC Current Transfer Ratio: 0.72% @ 10mA

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
Lowest to $0.5761
Vishay
OPTOISOLATOR 3.75KV TRANS 4SOP
Need more? Email Us
Lumex Opto/Components Inc.
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Need more? Email Us
Isocom Components 2004 LTD
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $0.6360
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Lowest to $0.8680
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5736 $63.4416
13+ $8.6757 $112.7841
20+ $8.4046 $168.0920
28+ $8.1336 $227.7408
36+ $7.8624 $283.0464
48+ $7.0491 $338.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess