EN
  • EN
  • DE

HFBR-4513Z

Part No HFBR-4513Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Connectors
Description CONN FIBER PLUG SMPLX 1000UM / Conn POF Simplex PL Crimp ST Cable Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Broadcom Limited
Status Active
Connector Type Plug
Simplex/Duplex Simplex
Mode Singlemode
Fiber Cladding Diameter 1000μm
Cable Diameter 2.2mm
Mounting Free Hanging (In-Line)
Fastening Type Latch Lock
Housing Color Blue
Attenuation - Typ -1.5dB
Housing Material Thermoplastic, Polyester
Ferrule Material Plastic
Body Material Thermoplastic, Polyester
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 068062-HFBR-4513Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 500
Family Name HFBR
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HFBR-4513Z CAD Model

Description

This electronic component is manufactured by Broadcom Limited and is a Win Source Part Number 068062-HFBR-4513Z. It is a connector type plug with a latch lock fastening type. The housing material is made up of thermoplastic and polyester, and the housing color is blue. The product has a free hanging (in-line) mounting and is made up of thermoplastic and polyester body material. It is a simplex mode with a fiber cladding diameter of 1000μm and a cable diameter of 2.2mm. The attenuation is -1.5dB, and the ferrule material is plastic. The product belongs to the Connectors, Interconnects category and has an active status. The temperature range for operating is -40°C to 85°C. The supply and demand status is balanced, and the quantity per package is 500.

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY / Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling
Lowest to $9.6045
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess