EN
  • EN
  • DE
  • IT

HFBR-4516Z

Part No HFBR-4516Z
Manufacturer Broadcom Limited
Catalog Fiber Optic Connectors
Description CONN FIBER PLUG DUPLX 1000UM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Broadcom Limited
Status Active
Connector Type Plug
Simplex/Duplex Duplex
Mode Singlemode
Fiber Cladding Diameter 1000μm
Cable Diameter 2.2mm
Mounting Free Hanging (In-Line)
Fastening Type Latch Lock
Housing Color Gray
Features Keyed
Attenuation - Typ -1.5dB
Housing Material Thermoplastic, Polyester
Ferrule Material Plastic
Body Material Thermoplastic, Polyester
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 090363-HFBR-4516Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian HFBR-4516Z CAD Model

Description

The HFBR-4516Z is a keyed connector type plug component from Broadcom Limited. It has a fastening type of latch lock and a housing material of thermoplastic, polyester. The housing color is gray, and it is mounted through a free-hanging (in-line) method. The body material is thermoplastic, polyester, and the mode is single-mode. The simplex/duplex is duplex, and the fiber cladding diameter is 1000μm. The cable diameter is 2.2mm, and the attenuation-typ is -1.5dB. The ferrule material is plastic, and the component is used in connectors and interconnects. The temperature range is -40 degrees Celsius to 85 degrees Celsius. The fiber core diameter and boot color are not specified. The reflection is also not specified. The component is common-used and has a popularity of high. The quantity per package is 500.

You May Also Be Interested in

HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
Broadcom Limited
CONN FIBER PLUG SMPLX 1000UM
Lowest to $1.1207
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
Panduit Corp
OM4+ SIG CORE, 12-FIBER, ULTRA L
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-DIN SIMPLEX
Lowest to $3.6557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0816 $57.1424
34+ $3.3490 $113.8660
52+ $3.2444 $168.7088
72+ $3.1397 $226.0584
93+ $3.0351 $282.2643
124+ $2.7212 $337.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess