EN
  • EN
  • DE

HMPP-3895-TR2

Part No HMPP-3895-TR2
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE PIN PAR 100V 1A MINIPAK / Diode PIN Switch 100V 4-Pin Mini-PAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel package
Diode Type PIN - 2 Independent
Voltage - Peak Reverse (Maximum) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Operating Temperature Range 150°C (TJ)
Package 0505 (1412 Metric)
Manufacturer Package MiniPak 1412
Win Source Part Number 776161-HMPP-3895-TR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10k pcs
Family Name HMPP-3895
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMPP-3895-TR2 CAD Model

Description

The Broadcom HMPP-3895-TR2 is a surface-mount PIN diode designed for use in a variety of RF and microwave applications. As part of Broadcom's extensive line of RF components, this diode is engineered for high performance and reliability in switching, attenuation, and phase shifting circuits. It is known for its low insertion loss and high isolation characteristics, making it suitable for demanding wireless communication and radar systems.

Applications

  • RF Switches: Used in RF switches to provide fast and efficient switching between different signal paths.
  • Attenuators: Employed in attenuator circuits to control signal levels in RF systems.
  • Phase Shifters: Integrated into phase shifter circuits to adjust the phase of RF signals.
  • Radar Systems: Used in radar systems for signal control and switching in various stages.
  • Wireless Communication Equipment: Applied in wireless communication devices for signal routing and control.

Features

  • Low Insertion Loss: Features a low insertion loss to minimize signal attenuation.
  • High Isolation: Provides high isolation to prevent signal leakage between different circuits.
  • Fast Switching Speed: Offers fast switching speeds for rapid signal control.
  • Surface Mount Package: Available in a compact surface-mount package for easy integration into PCB designs.
  • High Reliability: Designed for high reliability and stable performance in RF environments.

Benefits

  • Improved Signal Integrity: Low insertion loss and high isolation ensure minimal signal degradation and interference.
  • Enhanced System Performance: Fast switching speed enables rapid signal control, improving overall system performance.
  • Simplified Circuit Design: Compact surface-mount package simplifies circuit design and reduces board space requirements.
  • Increased System Reliability: High reliability ensures stable performance and minimizes the risk of failures.
  • Cost-Effective Solution: Provides a cost-effective solution for RF signal control and switching applications.

Additional Details

The HMPP-3895-TR2 is typically used in circuits requiring precise control of RF signals. Key specifications include its capacitance, series resistance, and breakdown voltage. Broadcom provides detailed datasheets and application notes to assist engineers in designing and implementing the diode into their RF systems. The diode's low insertion loss and high isolation characteristics make it an ideal choice for applications requiring minimal signal degradation and interference. Its fast switching speed allows for rapid signal control, improving overall system performance. The surface-mount package simplifies assembly and reduces board space requirements, making it a valuable component in modern RF and microwave designs. The HMPP-3895-TR2 is a reliable and efficient solution for RF signal control applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess