EN
  • EN
  • DE

PCI6154-BB66BC

Part No PCI6154-BB66BC
Manufacturer Broadcom Limited
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Broadcom Limited
Win Source Part Number 345720-PCI6154-BB66BC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI6154-BB66BC CAD Model

Description

The PCI6154-BB66BC is a PCI-to-PCI bridge by Broadcom Limited, designed to connect two separate PCI buses. This allows for expanding the number of available PCI slots and increasing the overall performance of the system.

Applications:

  • Server Systems: Expands the number of PCI slots in servers for additional network cards, storage controllers, and other add-in cards.
  • Industrial PCs: Connects multiple PCI-based I/O cards and control devices in industrial automation systems.
  • Networking Equipment: Used in routers and switches to provide additional PCI connectivity for network interface cards.
  • Data Acquisition Systems: Facilitates the integration of multiple data acquisition cards for scientific and industrial applications.
  • Medical Imaging Equipment: Connects various PCI-based imaging and processing cards in medical devices.

Features:

  • PCI-to-PCI Bridging: Provides a bridge between two independent PCI buses.
  • High-Speed Data Transfer: Supports efficient and fast data transfer between devices on the connected buses.
  • Reliable Operation: Designed for stable and dependable performance in demanding environments.
  • Flexible Configuration: Allows for customization to meet specific system requirements.
  • PCI Compliance: Adheres to PCI standards, ensuring compatibility with a wide range of PCI devices.

Benefits:

  • Expanded System Capabilities: Provides more PCI slots, allowing for the addition of new devices and functionalities.
  • Improved System Performance: Enables faster data transfer rates between PCI devices.
  • Increased System Flexibility: Allows for customization and adaptation to specific application needs.
  • Enhanced System Reliability: Ensures consistent and stable operation, minimizing potential issues.
  • Cost-Effective Expansion: Offers an economical way to expand system capabilities without requiring significant hardware changes.

Additional Details:

The PCI6154-BB66BC is a key component for systems that need to extend their PCI connectivity. It bridges two PCI buses, enabling greater expansion and data throughput. For complete technical details, including power requirements and operating specifications, please refer to the Broadcom datasheet.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2942 $255.8826
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess