EN
  • EN
  • DE

PEX8524-BC25BI

Part No PEX8524-BC25BI
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273076-PEX8524-BC25BI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8524-BC25BI CAD Model

Description

The Broadcom PEX8524-BC25BI is a PCIe Gen2 switch offering high performance and flexibility for various applications requiring high-speed data transfer. It provides 24 lanes and is designed for systems needing efficient PCIe connectivity.

Applications

  • Server platforms: Used for expanding PCIe capabilities in servers, enabling connection of multiple GPUs, network cards, and storage devices.
  • Storage systems: Facilitates high-speed data transfer in storage arrays and JBOD enclosures.
  • Industrial automation: Enables high-bandwidth communication between different components in industrial control systems.
  • Networking equipment: Employed in network interface cards (NICs) and other networking devices to increase port density and bandwidth.
  • Embedded systems: Used in high-performance embedded applications requiring PCIe connectivity.

Features

  • 24 PCIe Gen2 lanes: Offers high bandwidth for data transfer.
  • Integrated switch fabric: Enables efficient routing of PCIe traffic.
  • Low latency: Minimizes delay in data transmission, improving system performance.
  • Advanced error handling: Ensures reliable data transfer and system stability.
  • Flexible port configuration: Allows for various port configurations to meet different application requirements.
  • Power management features: Optimizes power consumption for energy efficiency.

Benefits

  • Increased system performance: By providing high-speed PCIe connectivity, the switch improves overall system performance.
  • Enhanced scalability: Allows for easy expansion of PCIe capabilities in existing systems.
  • Improved reliability: Advanced error handling ensures reliable data transfer.
  • Reduced latency: Low latency design minimizes delays and improves responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy efficiency: Power management features help reduce power consumption.

Additional Details

The PEX8524-BC25BI supports various PCIe features, including hot-plug, advanced error reporting, and virtual channels. It is typically packaged in a BGA (Ball Grid Array) for surface mount soldering. The operating temperature range is usually industrial grade, allowing for use in harsh environments. Further technical details can be found in the Broadcom PEX8524 datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2018 $84.2018
2+ $81.5707 $163.1414
3+ $78.9396 $236.8188
4+ $76.3085 $305.2340
6+ $68.4141 $410.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess