EN
  • EN
  • DE

PEX8524-BD25BI

Part No PEX8524-BD25BI
Manufacturer Broadcom Limited
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833679-PEX8524-BD25BI
Ultra Librarian 3D Model Ultra Librarian PEX8524-BD25BI CAD Model

Description

The Broadcom PEX8524-BD25BI is a high-performance PCI Express (PCIe) Gen2 switch designed for demanding applications requiring high bandwidth and low latency. This switch provides connectivity solutions for various devices in servers, workstations, and embedded systems.

Applications

  • Servers: Used in servers to expand PCIe connectivity for various add-in cards such as network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Employed in high-performance workstations to support multiple graphics cards, storage devices, and other peripherals.
  • Embedded Systems: Integrated into embedded systems requiring high-speed data transfer between various components.
  • Storage Systems: Utilized in storage systems to provide connectivity between host processors and storage devices, ensuring rapid data access and transfer.

Features

  • PCIe Gen2 Support: Compliant with PCI Express Gen2 specifications, offering data transfer rates up to 5GT/s per lane.
  • 24 Lanes: Provides 24 lanes of PCIe connectivity, allowing for flexible configuration and connection of multiple devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Features advanced error detection and reporting capabilities to ensure data integrity and system reliability.
  • Low Latency: Designed for minimal latency, ensuring rapid data transfer and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of PCIe ports to adapt to different system requirements.

Benefits

  • Increased Bandwidth: PCIe Gen2 support provides increased bandwidth for demanding applications, improving overall system performance.
  • Scalability: The 24 lanes of PCIe connectivity allow for scalable system designs, accommodating additional devices and functionality.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and system reliability, minimizing downtime.
  • Improved System Performance: Low latency design ensures rapid data transfer and responsiveness, improving overall system performance.
  • Flexibility: Flexible port configuration allows for adaptation to different system requirements, providing greater design flexibility.

Additional Details

The PEX8524-BD25BI is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and appropriate thermal management to ensure reliable operation. This PCIe switch is designed to meet the performance and reliability requirements of high-end server, workstation, and embedded applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess