EN
  • EN
  • DE

QCPF-0311-TR1

Part No QCPF-0311-TR1
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285511-QCPF-0311-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QCPF-0311-TR1 CAD Model

Description

The QCPF-0311-TR1 is a high-performance, front-end module (FEM) designed for WLAN applications, manufactured by Broadcom Limited. This module integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single compact package. It's designed to optimize the performance and efficiency of WLAN transceivers by providing high gain, low noise, and excellent linearity.

Applications

  • Wireless LAN (WLAN): Used in Wi-Fi routers, access points, and client devices to improve transmit power and receive sensitivity.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops to enhance Wi-Fi performance.
  • Internet of Things (IoT) Devices: Enables reliable wireless communication in IoT devices such as smart home appliances and sensors.
  • Wireless Routers: Boosts the range and data rates of wireless routers.
  • Access Points: Improves the performance of wireless access points in enterprise and home networks.

Features

  • Integrated Power Amplifier (PA): Provides high transmit power for extended range.
  • Integrated Low Noise Amplifier (LNA): Enhances receive sensitivity by amplifying weak signals.
  • Integrated Transmit/Receive (T/R) Switch: Simplifies design and reduces external component count.
  • High Gain: Amplifies both transmit and receive signals.
  • Low Noise Figure: Minimizes added noise, improving signal-to-noise ratio (SNR).
  • Small Package Size: Enables compact designs and easy integration.

Benefits

  • Increased Range: Extends the communication range of WLAN devices.
  • Improved Sensitivity: Enhances the ability to detect weak signals.
  • Enhanced Data Throughput: Improves data transfer rates in wireless communication systems.
  • Reduced Power Consumption: Optimizes power consumption for extended battery life.
  • Simplified Design: Reduces design complexity and BOM cost.

Additional Details

The QCPF-0311-TR1 typically operates in the 2.4 GHz frequency band, commonly used for WLAN applications. It is designed for low voltage operation and features integrated matching networks for simplified design. The power amplifier provides high output power while maintaining excellent linearity to minimize distortion. The specific gain, noise figure, and output power specifications can vary, so it's essential to consult the datasheet for precise details. This FEM is a crucial component for achieving high-performance wireless communication in various applications.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Qualcomm
Lowest to $63.1242
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess