EN
  • EN
  • DE

RT9401DGV8

Part No RT9401DGV8
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 301619-RT9401DGV8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9401DGV8 CAD Model

Description

The RT9401DGV8 is a power management integrated circuit (PMIC) from Broadcom Limited. This highly integrated PMIC is designed to provide efficient power solutions for various electronic devices, particularly those requiring multiple voltage rails and sophisticated power sequencing.

Applications:

  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Internet of Things (IoT) devices requiring efficient power management.
  • Networking Equipment: Routers, switches, and access points.
  • Embedded Systems: Industrial control systems and other embedded applications.

Features:

  • Multiple Output Rails: Provides multiple voltage outputs to power different components within a system.
  • High Efficiency: Designed for high efficiency to minimize power loss and extend battery life.
  • Power Sequencing: Supports precise power sequencing to ensure proper startup and shutdown of the system.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the device and system.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • I2C Control Interface: Enables easy programmability and monitoring of power management parameters.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • System Protection: Integrated protection features enhance system reliability and prevent damage due to power anomalies.
  • Simplified Design: Integration of multiple power management functions simplifies system design and reduces BOM (Bill of Materials) cost.
  • Flexibility: Programmable outputs and power sequencing allow for customization to meet specific application requirements.
  • Space Savings: Compact package enables use in small form factor devices.

Additional Details:

The RT9401DGV8 typically includes several DC-DC converters (buck and/or boost) and LDO (low dropout) regulators to provide different voltage levels. It also often incorporates a battery charger function, making it suitable for battery-powered applications. The specific technical specifications, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, are detailed in the product datasheet.

This PMIC is crucial for ensuring stable and efficient power delivery, which is vital for the performance and longevity of electronic devices. Its integrated features and programmability make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess