EN
  • EN
  • DE

TBS62LV256JC-70F

Part No TBS62LV256JC-70F
Manufacturer BSI
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BSI
Win Source Part Number 355788-TBS62LV256JC-70F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBS62LV256JC-70F CAD Model

Description

The TBS62LV256JC-70F is a high-speed, low-power 256K x 16 Static Random Access Memory (SRAM) device manufactured by BSI. It is designed for applications requiring fast access times, low power consumption, and high reliability.

Applications

  • Cache Memory: Used as high-speed cache memory in microprocessors and microcontrollers.
  • Buffer Memory: Providing temporary storage for data in communication and networking systems.
  • Data Logging: Storing data in industrial control and monitoring equipment.
  • Digital Signal Processing (DSP): Employed in DSP systems for high-speed data access.
  • Embedded Systems: Utilized in various embedded systems requiring non-volatile memory.

Features

  • High-Speed Access Time: Offers a fast access time of 70ns, ensuring rapid data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, minimizing energy consumption and heat generation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Data Retention: Maintains data integrity even when power is turned off.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying interfacing with other components.

Benefits

  • Improved System Performance: The high-speed access time significantly enhances system performance.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall system energy consumption.
  • Increased Reliability: Designed for high reliability and long-term data retention, minimizing the risk of data loss.
  • Simplified Integration: TTL compatibility simplifies integration with other components in the system.
  • Enhanced Data Security: Data retention capabilities ensure that critical data is preserved even during power outages.

Additional Details

The TBS62LV256JC-70F is fabricated using advanced CMOS technology, which enables high-speed operation and low power consumption. It features a fully static operation, eliminating the need for refresh cycles. The device is packaged in a standard JEDEC-compatible package, simplifying board layout and assembly.

Technical Specifications:

  • Memory Size: 256K x 16
  • Access Time: 70 ns
  • Operating Voltage: 3.0V - 3.6V
  • Operating Current: 40 mA (Typical)
  • Standby Current: 10 uA (Typical)
  • Operating Temperature: -40°C to +85°C
  • Package: 44-Pin SOJ

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess