EN
  • EN
  • DE
  • IT

PXP6040/B/2M00

Part No PXP6040/B/2M00
Manufacturer Bulgin
Catalog USB Cables
Description CBL USB2.0 A PLUG-B PLUG W/COUPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Male to B Male (Circular Coupling)
Length 6.56' (2.00m)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP66/IP68/IP69K
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1620866-PXP6040/B/2M00
Ultra Librarian 3D Model Ultra Librarian PXP6040/B/2M00 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CBL A RCPT-A PLUG W/COUPL 2.66'
Need more? Email Us
Adafruit Industries LLC
CABLE C RCPT TO MCR B PLUG 0.98'
Need more? Email Us
937
Adafruit Industries LLC
CABLE B RCPT TO MCR B PLUG 1'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Tripp Lite
CBL USB2.0 A PLUG TO B PLUG 10'
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us
Samtec Inc.
Need more? Email Us
Adafruit Industries LLC
CABLE C RCPT TO A PLUG 0.98'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess