EN
  • EN
  • DE

SCRUS-17-G-00.25-AMS-MB

Part No SCRUS-17-G-00.25-AMS-MB
Manufacturer Samtec Inc.
Catalog USB Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCRUS
Package Bulk
Product Status Obsolete
Configuration B Female to B Male (Circular Coupling)
Length 0.82' (250.0mm)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Base Product Number SCRUS-17
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309212-SCRUS-17-G-00.25-AMS-MB
Ultra Librarian 3D Model Ultra Librarian SCRUS-17-G-00.25-AMS-MB CAD Model

Description

The AccliMate™ SCRUS series cable assembly from Samtec Inc. is a circular coupling type cable with B female to B male configuration.

  • Configuration: B female to B male
  • USB: USB 2.0
  • Shielding: Shielded
  • Length: 0.82' (250.0mm)
  • Data Transfer: Data Transfer and Charge
  • Rating: IP68
  • Wire Gauge: 20 AWG, 25 AWG, and 28 AWG
  • Color: Black
  • Lifecycle Status: Obsolete
  • ECCN: EAR99
  • HTSUS: 8544.42.2000

You May Also Be Interested in

Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Omron
2M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Molex, LLC
CBL A RCPT-A PLUG W/COUPL 2.66'
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 0.82'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess