EN
  • EN
  • DE

PXP6083

Part No PXP6083
Manufacturer Bulgin
Catalog Circular Connectors - Accessories
Description CONN SEALING COVER GRAY / Connector Cap (Cover), Sealing Gray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer Bulgin
Packaging Bulk
Accessory Type Cap (Cover), Sealing
For Use With/Related Products PXP6012
Material Thermoplastic
Features Contains Strap, Dust Tight, Waterproof
Color Gray
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Other Part Number 708-1561
Standard Package 100
Win Source Part Number 1334600-PXP6083
Ultra Librarian 3D Model Ultra Librarian PXP6083 CAD Model

Description

The Bulgin 1334600-PXP6083 is a circular connector accessory.

  • Manufacturer: Bulgin
  • Color: Gray
  • Feature: Dust-Tight and Waterproof
  • Accessory Type: Cap (Cover) and Sealing
  • For Use With/Related Products: PXP6012
  • Material: Thermoplastic
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • MSL Level: Not Applicable
  • REACH Unaffected: Yes

You May Also Be Interested in

LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Glenair, Inc.
CONNECTOR DUST CAP
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess