EN
  • EN
  • DE

ADC674AJH

Part No ADC674AJH
Manufacturer Burr-Brown (TI)
Catalog Hard To Find
Description Microprocessor-Compatible ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1139883-ADC674AJH
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC674AJH CAD Model

Description

The ADC674AJH is a 12-bit Analog-to-Digital Converter (ADC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). This ADC is known for its high speed and precision, making it suitable for various data acquisition applications. It is typically offered in a hermetically sealed ceramic package.

Applications

  • Data Acquisition Systems: Used in high-speed data acquisition systems where accurate and fast conversion is required.
  • Medical Imaging: Employed in medical imaging equipment for digitizing analog signals from sensors and detectors.
  • ATE (Automatic Test Equipment): Integrated into ATE systems for testing electronic components and systems.
  • Industrial Control Systems: Used in industrial control applications for monitoring and controlling analog parameters.
  • Spectrum Analyzers: Employed in spectrum analyzers for digitizing signals and performing frequency analysis.

Features

  • 12-bit Resolution: Provides high accuracy and resolution for precise analog-to-digital conversion.
  • High Conversion Speed: Offers fast conversion rates, enabling real-time data acquisition.
  • Parallel Output: Features a parallel output interface for easy integration with microprocessors and digital systems.
  • Internal Reference: Includes an internal voltage reference for stable and accurate conversion.
  • Hermetic Package: Housed in a hermetically sealed package for enhanced reliability and performance in harsh environments.

Benefits

  • High Accuracy: 12-bit resolution ensures accurate conversion of analog signals.
  • Fast Data Acquisition: High conversion speed allows for real-time data acquisition and processing.
  • Easy Integration: Parallel output interface simplifies integration with digital systems.
  • Stable Performance: Internal reference provides stable and accurate conversion, regardless of voltage fluctuations.
  • Robustness: Hermetic package ensures reliable operation in harsh environments.

Additional Details

The ADC674AJH typically operates with a ±15V power supply. The conversion time is around 15 microseconds. Key specifications can vary based on the specific grade. Refer to the product datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess