EN
  • EN
  • DE

BT121-A-V1-IAP

Part No BT121-A-V1-IAP
Manufacturer Silicon Labs
Catalog Custom Parts (B - D)
Description Bluetooth Smart Ready Module With An Integrated Antenna And Apple Iap Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1227259-BT121-A-V1-IAP
Categories Custom Parts
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT121-A-V1-IAP CAD Model

Description

The BT121-A-V1-IAP is a Bluetooth Smart module manufactured by Silicon Labs. This module is designed to facilitate the development and integration of Bluetooth Low Energy (BLE) connectivity into various applications. It offers a comprehensive solution, incorporating a Bluetooth radio, microcontroller, and antenna, simplifying the process of adding Bluetooth functionality to embedded systems.

Applications

  • Wearable devices: Fitness trackers, smartwatches, and other wearable gadgets can utilize the BT121 for wireless communication with smartphones and other devices.
  • Internet of Things (IoT) devices: Smart home devices, sensors, and industrial IoT applications benefit from the module's low-power consumption and reliable connectivity.
  • Beacons: Retail, indoor navigation, and asset tracking applications can employ beacons built with the BT121 for proximity-based services.
  • Medical devices: Portable medical devices such as glucose meters and heart rate monitors can leverage the module for data transmission to healthcare providers or patient monitoring systems.
  • Industrial automation: Wireless sensors and controllers in industrial environments can use the BT121 for remote monitoring and control.

Features

  • Bluetooth 4.2 compliant: Supports the Bluetooth Low Energy standard, enabling low-power communication.
  • Integrated antenna: Eliminates the need for external antenna design, simplifying integration.
  • ARM Cortex-M3 processor: Provides processing power for application logic and Bluetooth stack execution.
  • Low power consumption: Optimized for battery-powered applications, extending battery life.
  • UART, SPI, I2C interfaces: Enables communication with various external sensors and peripherals.
  • Over-the-air (OTA) updates: Supports firmware updates via Bluetooth, simplifying maintenance and feature enhancements.
  • Security features: Includes security mechanisms such as encryption and authentication to protect data transmission.

Benefits

  • Reduced development time: The module's integrated design and comprehensive software development kit (SDK) simplify the development process.
  • Lower system cost: Integration of key components reduces the need for external components and simplifies manufacturing.
  • Improved time to market: Faster development cycles enable quicker product launches.
  • Enhanced connectivity: Reliable Bluetooth connectivity ensures seamless communication with other devices.
  • Extended battery life: Low power consumption enables longer battery life in portable applications.
  • Simplified maintenance: OTA updates simplify firmware maintenance and feature enhancements.

Additional Details

The BT121-A-V1-IAP module operates in the 2.4 GHz ISM band and supports a range of up to 100 meters in open space. It is typically powered by a 3.3V power supply. The module's small form factor and integrated design make it suitable for space-constrained applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.0876 $115.0876
2+ $111.3750 $222.7500
3+ $107.6626 $322.9878
4+ $96.5250 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess