EN
  • EN
  • DE

MPY534JH

Part No MPY534JH
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (M - N)
Description Analog Multiplier Or Divider, 1 Func, 3MHz Band Width, BIPolar, MBCY10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080197-MPY534JH
Categories OEM Parts(M-N)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPY534JH CAD Model

Description

The MPY534JH is a precision four-quadrant analog multiplier manufactured by Burr-Brown, now part of Texas Instruments (TI). This device is designed to perform accurate multiplication of two input voltage signals. It features excellent linearity, low noise, and wide bandwidth, making it suitable for various signal processing applications.

Applications

  • Modulation and Demodulation
  • Voltage-Controlled Amplifiers (VCAs)
  • Automatic Gain Control (AGC) Circuits
  • Frequency Doubling
  • Power Measurement

Features

  • Four-Quadrant Multiplication: Performs multiplication with both positive and negative input signals.
  • High Accuracy: Provides precise multiplication with minimal error.
  • Low Noise: Ensures clean signal processing.
  • Wide Bandwidth: Suitable for high-frequency applications.
  • Excellent Linearity: Maintains accurate multiplication across the input voltage range.

Benefits

  • Precise Signal Processing: Enables accurate multiplication for demanding applications.
  • Versatile Functionality: Can be used in a wide range of modulation, demodulation, and signal control circuits.
  • Improved Performance: Low noise and high bandwidth contribute to enhanced signal quality.
  • Reliable Operation: Designed for stable and consistent performance.
  • Simplified Circuit Design: Integrates the multiplication function into a single device.

Specifications

The MPY534JH typically features a small signal bandwidth of several MHz, a total harmonic distortion (THD) of less than 0.1%, and a typical accuracy of around 0.25%. The input voltage range is typically ±10V. It operates with a dual power supply, typically ±15V. The package is usually a hermetically sealed metal can (TO-99). For exact specifications, refer to the official datasheet from Texas Instruments (TI).

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess