The TS15P05G-15 D2 is a Schottky Barrier Rectifier from Taiwan Semiconductor. It's designed for high-frequency rectification and freewheeling applications where low forward voltage drop and fast switching speeds are crucial. The '-15' likely refers to a specific voltage rating, and 'D2' could indicate a package or production revision.
Applications:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in motor control circuits
- Reverse polarity protection
- Solar panel bypass diodes
- High-frequency inverters
- LED lighting
- Battery charging circuits
Features:
- Low forward voltage drop (VF), minimizing power losses
- Fast switching speed, reducing switching losses
- High surge current capability, providing robustness against transient currents
- Low reverse leakage current
- High operating junction temperature
- RoHS compliant, meeting environmental standards
- Available in various surface-mount and through-hole packages
Benefits:
- Increased efficiency in power conversion applications
- Reduced heat generation due to lower power losses
- Improved system reliability with high surge current capability
- Smaller and lighter designs due to efficient heat dissipation
- Lower component count and cost savings
- Compliance with environmental regulations
Additional Details:
The TS15P05G-15 D2 Schottky rectifier typically has a voltage rating of 50V (assuming '-15' refers to 50V/5V, where 05 refers to 5.0 and the G designates 10x), and a forward current rating of 15A (TS15P). The low forward voltage drop and fast switching speed contribute to higher efficiency and reduced heat generation compared to standard silicon diodes. Schottky diodes are majority carrier devices, resulting in negligible reverse recovery time, which is beneficial in high-frequency applications. The device is generally packaged in a TO-220, DO-201AD, or similar package for efficient heat dissipation. Taiwan Semiconductor employs stringent quality control measures to ensure consistent performance and reliability. Datasheets provide detailed electrical characteristics, thermal parameters, and safe operating area (SOA) information for optimal design considerations. Proper heat sinking is essential for maximizing the performance and lifespan of the device at high currents.