EN
  • EN
  • DE

VSP3000Y

Part No VSP3000Y
Manufacturer Burr-Brown (TI)
Catalog Electronic Wholesale
Description 12-Bit, 6MHz CCD/CIS SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1279904-VSP3000Y
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP3000Y CAD Model

Description

The VSP3000Y is a CCD signal processor manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It is designed to process the analog signals generated by CCD (Charge-Coupled Device) image sensors. This IC is commonly used in digital cameras, scanners, and other imaging applications to amplify, correlate double sample (CDS), and digitize the output signals from CCD sensors.

Applications:

  • Digital cameras.
  • Image scanners.
  • Machine vision systems.
  • Medical imaging equipment.
  • Security cameras.

Features:

  • Correlated Double Sampling (CDS).
  • Programmable Gain Amplifier (PGA).
  • Analog-to-Digital Converter (ADC).
  • Digital timing generator.
  • Low noise performance.

Benefits:

  • Improved image quality through CDS noise reduction.
  • Adjustable gain for optimal signal levels.
  • Integrated ADC for direct digital output.
  • Simplified system design due to integration of multiple functions.
  • Enhanced image clarity with low noise amplification.

Additional Details:

The VSP3000Y performs Correlated Double Sampling (CDS) to remove reset noise and other fixed-pattern noise from the CCD output signal. It includes a Programmable Gain Amplifier (PGA) to adjust the signal level for optimal dynamic range. The integrated Analog-to-Digital Converter (ADC) digitizes the amplified signal, providing a digital output that can be directly processed by a digital signal processor (DSP) or microcontroller. The device also incorporates a digital timing generator to control the operation of the CCD sensor and the signal processing circuitry. Low noise design ensures clear and high-quality image acquisition.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess