EN
  • EN
  • DE

BY25Q32BSSIG(T)

Part No BY25Q32BSSIG(T)
Manufacturer BYTe Semiconductor
Catalog Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mbit
Memory Organization 4M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108 MHz
Write Cycle Time - Word, Page 50µs, 2.4ms
Access Time 7 ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian BY25Q32BSSIG(T) CAD Model

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3567 $51.7215
345+ $0.2927 $100.9815
530+ $0.2836 $150.3080
730+ $0.2744 $200.3120
945+ $0.2653 $250.7085
1,265+ $0.2378 $300.8170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,265 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess