EN
  • EN
  • DE

NML0505S

Part No NML0505S
Manufacturer C&D Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description Isolated 2W Single Output DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&D Technologies
Win Source Part Number 1231873-NML0505S
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NML0505S CAD Model

Description

The NML0505S is a DC-DC converter manufactured by C&D Technologies, designed for providing isolated power in a compact package. It is a reliable solution for applications requiring electrical isolation and voltage conversion.

Applications:

  • Industrial control systems: Powering isolated sensors and control circuits.
  • Instrumentation: Providing isolated power for measurement equipment.
  • Telecommunications: Powering isolated telecom interfaces.
  • Medical equipment: Ensuring patient safety through electrical isolation.
  • Aerospace: Providing isolated power in avionic systems.

Features:

  • Isolation voltage: High isolation voltage to prevent ground loops and ensure safety.
  • Compact size: Small footprint for space-constrained applications.
  • Wide input voltage range: Accommodates various input voltage levels.
  • High efficiency: Minimizes power loss and heat generation.
  • Low ripple and noise: Provides clean and stable output voltage.
  • Short circuit protection: Protects the converter and the load from damage.
  • Overload protection: Prevents damage from excessive load current.

Benefits:

  • Improved safety: Electrical isolation protects equipment and personnel.
  • Reduced noise: Isolation minimizes ground loops and noise coupling.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified design: Easy to integrate into existing systems.
  • Space saving: Compact size allows for higher density designs.

Technical Specifications:

While specific technical specifications such as input voltage range, output voltage, output current, and isolation voltage vary, the NML0505S generally offers an input voltage around 5VDC, an output voltage around 5VDC, and an isolation voltage of several kVDC. Consult the datasheet for precise values. The operating temperature range is typically industrial grade, suitable for demanding environments. The package is usually a SIP or DIP package for easy PCB mounting.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess