EN
  • EN
  • DE

A20515RNZQ

Part No A20515RNZQ
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 38.10mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559420-A20515RNZQ
Ultra Librarian 3D Model Ultra Librarian A20515RNZQ CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 5POS 250MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-3POS 500MA 115V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 150MA 60V
Lowest to $16.1018
C&K Components
SWITCH ROTARY 5POS 5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 4POS 15A 120V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-8POS 150MA 115V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess