EN
  • EN
  • DE

A205S1MNZQ

Part No A205S1MNZQ
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Screwdriver Slot
Actuator Length Flush
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559422-A205S1MNZQ
Ultra Librarian 3D Model Ultra Librarian A205S1MNZQ CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 5POS 250MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 11POS 750MA 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 12POS 750MA 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess