EN
  • EN
  • DE

BPA01SB

Part No BPA01SB
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 0.1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Number of Positions 1
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.274" (6.95mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553062-BPA01SB
Ultra Librarian 3D Model Ultra Librarian BPA01SB CAD Model

Description

N

You May Also Be Interested in

Omron
A6S-7101-H Omron Electronics DIP Switches / SIP Switches Dip Switch datasheet, inventory, & pricing.
Need more? Email Us
SM Switch Co., Ltd.
Dip Switch 4 Position Surface Mount
Lowest to $0.3566
Diptronics
EPM-04-V-T/R Diptronics DIP Switches / SIP Switches Dip switch Piano Type End Stackable datasheet, inventory, & pricing.
Lowest to $1.5717
KINGTEK Industrial Co.,LTD
Dip Switch SPST 5 Position Through Hole Slide, Rocked
Lowest to $0.5982
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 8 Position Surface Mount,P=1.27mm Slide, Recessed 25mA 24V
Lowest to $0.8797
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3427 $50.1405
37+ $2.7427 $101.4799
57+ $2.6570 $151.4490
78+ $2.5713 $200.5614
101+ $2.4856 $251.0456
135+ $2.2285 $300.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess