EN
  • EN
  • DE

BPA02B

Part No BPA02B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 2
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.287" (7.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.276" (7.00mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376396-BPA02B
Ultra Librarian 3D Model Ultra Librarian BPA02B CAD Model

Description

The 1376396-BPA02B is a DIP switch from C&K's BPA series.

  • Positions: 2
  • Circuit: SPST
  • Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Actuator Type: Piano
  • Termination Style: PC Pin
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Body Material: Polyphenylene Sulfide (PPS)
  • Height Above Board: 0.287" (7.30mm)
  • Mounting: Through-Hole, Right Angle
  • Operating Temperature: -20°C to 85°C
  • Status: Active
  • Package: Tube

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.7463
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
C&K Components
SWITCH PIANO DIP SPST 100MA 5V
Lowest to $1.8353
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $5.8209
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess