EN
  • EN
  • DE

BPA08B

Part No BPA08B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Piano
Actuator Level Raised
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.287" (7.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.878" (22.30mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376405-BPA08B
Ultra Librarian 3D Model Ultra Librarian BPA08B CAD Model

Description

The BPA08B is a DIP switch manufactured by C&K.

  • Series: BPA
  • Package: Tube
  • Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Positions: 8
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Circuit Configuration: SPST
  • Actuator Type: Piano
  • Termination Style: PC Pin
  • Mechanical Life: 1,000 Cycles
  • Body Material: Polyphenylene Sulfide (PPS)
  • Height Above Board: 0.287" (7.30mm)
  • Length: 0.878" (22.30mm)

You May Also Be Interested in

Omron
A6S-7101-H Omron Electronics DIP Switches / SIP Switches Dip Switch datasheet, inventory, & pricing.
Need more? Email Us
Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.3284
SM Switch Co., Ltd.
Dip Switch 4 Position Surface Mount
Lowest to $0.3566
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
Apem Inc.
DMR02TVTR Apem DIP Switches / SIP Switches DIP SWITCH DM LOW PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 1 Position Through Hole,P=2.54mm Slide, Rocked 25mA 24V
Lowest to $0.4399
KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9981 $59.9620
47+ $2.4601 $115.6247
73+ $2.3832 $173.9736
101+ $2.3062 $232.9262
130+ $2.2294 $289.8220
174+ $1.9988 $347.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess