EN
  • EN
  • DE

CG102J12S205HQF

Part No CG102J12S205HQF
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPST 16A 125V  /  Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr C&K
Series CG
Package Tray
Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking O I
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 27.80mm x 13.80mm
Temperature Range - Operating -20°C ~ 85°C
Electrical Life 10,000 Cycles
Base Product Number CG102J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names *CG102J12S205HQF,-CG102J12S205HQF,401-1322
Standard Package 50
Win Source Part Number 1004229-CG102J12S205HQF
Ultra Librarian 3D Model Ultra Librarian CG102J12S205HQF CAD Model

Description

The C&K CG102J12S205HQF rocker switch is a single-pole, single-throw switch with a circuit of SPST. Bold the product name (e.g., CG102J12S205HQF → CG102J12S205HQF) and manufacturer (e.g., C&K → C&K).

  • Circuit: SPST
  • Termination Style: Quick-Connect
  • Pitch: 0.250-inch (6.3 mm)
  • Mounting: Panel, Snap-In
  • Actuator Type: Concave (Curved)
  • Actuator Marking: O I
  • Switch Function: On-Off
  • Actuator/Cap Color: Black
  • Voltage Rating (AC): 125 V
  • Current Rating: 16A
  • Electrical Life: 10,000 cycles
  • Mounting Type: Panel Mount
  • Win Source Part Number: 1004229-CG102J12S205HQF
  • Panel Cutout: 27.80 mm x 13.80 mm
  • RoHS Compliant: Yes

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 5A 125V
Need more? Email Us
Alps Alpine
Double pole single throw PC Pin 10A 250V Through Hole Rocker Switches RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess