EN
  • EN
  • DE

NP8S2D203QE

Part No NP8S2D203QE
Manufacturer C&K Components
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPDT 5A 32V / Pushbutton Switch SPDT Standard Panel Mount, Front
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr C&K
Series NP
Package Bulk
Mounting Type Panel Mount, Front
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (DC)
Voltage Rating - DC 32 V
Actuator Type Round, Button, Domed
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style Solder Lug
Ingress Protection IP68 - Dust Tight, Waterproof
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Circular - 12.30mm Dia
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 1,000,000 Cycles
Electrical Life 25,000 Cycles
Base Product Number NP8S2D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1351962-NP8S2D203QE
Ultra Librarian 3D Model Ultra Librarian NP8S2D203QE CAD Model

Description

The NP8S2D203QE pushbutton switch is a SPDT circuit switch that is on-mom in switch function.

  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Round, Button, Domed
  • Color: Black
  • Electrical Life: 25,000 Cycles
  • Mechanical Life: 1,000,000 Cycles
  • Seal: Epoxy Sealed
  • Ingress Protection: IP68
  • Voltage Rating: 32V DC
  • Current Rating: 5A (DC)
  • Mounting Type: Panel Mount, Front
  • Panel Cutout Dimension: 12.30mm Dia.
  • Temperature Range: -40°C ~ 85°C
  • Manufacturer: C&K

You May Also Be Interested in

C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024
C&K Components
Switch Push Button ON ON DPDT Knob 0.1A 30VDC PC Pins Thru-Hole Bulk
Need more? Email Us
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
E-Switch
SWITCH PUSH SPST-NO 2A 48V
Lowest to $75.0750
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $2.9833
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess