EN
  • EN
  • DE

SDA10H1BDA

Part No SDA10H1BDA
Manufacturer C&K Components
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836987-SDA10H1BDA
Ultra Librarian 3D Model Ultra Librarian SDA10H1BDA CAD Model

Description

The SDA10H1BDA is a series of tact switches manufactured by C&K Components. These switches are designed for momentary contact in a variety of electronic applications, featuring a compact design and reliable performance.

Applications:

  • Consumer Electronics: Remote controls, mobile phones, audio devices.
  • Industrial Equipment: Control panels, test and measurement devices.
  • Medical Devices: Monitoring equipment, diagnostic tools.
  • Automotive: Dashboard controls, infotainment systems.
  • Computer Peripherals: Keyboards, mice, gaming controllers.

Features:

  • Compact Size: Designed for space-saving applications.
  • Reliable Contact: Ensures consistent and dependable switching.
  • Momentary Action: Provides a momentary contact when pressed.
  • Surface Mount Technology (SMT): Allows for automated assembly.
  • Long Life Cycle: Durable construction ensures a long operational life.

Benefits:

  • Easy Integration: SMT design facilitates easy assembly onto PCBs.
  • Durable Performance: Long life cycle ensures reliable operation.
  • Compact Design: Ideal for space-constrained applications.
  • Cost-Effective: Provides a reliable switching solution at a reasonable cost.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details:

The SDA10H1BDA series of tact switches from C&K Components provides a reliable and cost-effective solution for momentary contact switching needs. These switches are designed with a compact size, making them suitable for space-constrained applications. Their surface mount technology (SMT) allows for automated assembly, reducing manufacturing costs and increasing production efficiency. The robust construction of these switches ensures a long operational life, providing dependable performance over time.

The switches are commonly used in various consumer electronics, industrial equipment, and medical devices, where reliable and consistent switching is critical. Their design ensures a positive tactile feedback, enhancing the user experience. The SDA10H1BDA series offers a versatile and practical solution for a wide range of electronic switching applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess