EN
  • EN
  • DE
  • IT

U15MD9AQE

Part No U15MD9AQE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 5A 120V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Toggle Switches
Mfr C&K
Series 7000
Package Tray
Product Status Active
Mounting Type Through Hole, Right Angle
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 6.86mm
Illumination Non-Illuminated
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Panel Cutout Dimensions -
Bushing Thread Unthreaded
Ingress Protection -
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 40,000 Cycles
Base Product Number U15MD9
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1375964-U15MD9AQE
Ultra Librarian 3D Model Ultra Librarian U15MD9AQE CAD Model

Description

The 1190142 is a toggle switch manufactured by C&K.

  • Series: 7000
  • Base Product Number: U15MD9
  • Circuit Configuration: SPDT
  • Switch Function: Mom-Off-Mom
  • Current Rating: 5A (AC/DC)
  • Voltage Rating: 120V AC and 28V DC
  • Actuator Type: Standard round
  • Actuator Material: Brass, chrome plated
  • Mounting Type: Through-hole, right angle
  • Mechanical Life: 40,000 cycles
  • Terminals: Epoxy sealed

You May Also Be Interested in

Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Lowest to $5.2184
S32
NKK Switches
SWITCH TOGGLE 3PDT 20A 125V
Lowest to $14.2890
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $7.2586
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 20A 125V / Toggle Switch DPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 15A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2161 $50.5127
17+ $5.9209 $100.6553
27+ $5.7359 $154.8693
37+ $5.5509 $205.3833
47+ $5.3659 $252.1973
63+ $4.8108 $303.0804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess