EN
  • EN
  • DE

T914-20K-010-05

Part No T914-20K-010-05
Manufacturer Caddock Electronics Inc.
Description RESISTOR, RESISTOR NETWORK, 4, 20KOHM, 0.1%, SIP; Resistance: 20kohm; Network Circuit Type: Isolated; No. of...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Number of Pins 8
Power Rating 400 mW
REACH SVHC No SVHC
Resistance 20 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 0.1 %
Voltage Rating 30 V
Voltage Rating (DC) 30 V
Win Source Part Number 1217391-T914-20K-010-05
Categories Custom Parts
Manufacturer Caddock Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T914-20K-010-05 CAD Model

Description

Caddock Electronics Inc. presents a SIP package resistor with a resistance of 20 kΩ and a tolerance of 0.1%.

  • Temperature Coefficient: 25 ppm/°C
  • Power Rating: 400 mW
  • Voltage Rating: 30 V DC
  • Pins: 8
  • Category: custom parts
  • Supply and demand status: limited
  • RoHS: compliant
  • REACH SVHC: does not contain any

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess