EN
  • EN
  • DE

RM04F2002CT

Part No RM04F2002CT
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Chip Resistor - Surface Mount
Description RES SMD 20K OHM 1% 1/16W 0402 / 20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr CAL-CHIP ELECTRONICS, INC.
Series RM
Package Tape & Reel (TR)
Resistance 20 kOhms
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 2571-RM04F2002CTTR,2571-RM04F2002TR-ND,2571-RM04F2002TR
Standard Package 10,000
Win Source Part Number 1120860-RM04F2002CT
Ultra Librarian 3D Model Ultra Librarian RM04F2002CT CAD Model

Description

The RM04F2002CT is a chip resistor - surface mount electronic component manufactured by CAL-CHIP ELECTRONICS, INC.

  • Series: RM
  • Packaging: Tape & Reel (TR)
  • Height Seated: 0.016" (0.40mm)
  • Standard Package: 10,000
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 0.063W, 1/16W
  • Composition: Thick Film
  • Terminations: 2
  • Resistance: 20 kOhms
  • Package / Case: 0402 (1005 Metric)
  • Supplier Device Package: 0402
  • Operating Temperature: -55°C ~ 155°C
  • Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • MSL Level: 1 (Unlimited)
  • REACH: REACH Unaffected
  • HTSUS: 8533.21.0030

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0029 $58.0000
47,620+ $0.0025 $119.0500
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
131,580+ $0.0022 $289.4760
176,475+ $0.0020 $352.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess