EN
  • EN
  • DE

PS2801A-1-F3

Part No PS2801A-1-F3
Manufacturer California Eastern Labs
Description HIGH ISOLATION VOLTAGE SSOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239640-PS2801A-1-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2801A-1-F3 CAD Model

Description

The PS2801A-1-F3 is a high-isolation solid-state relay (SSR) manufactured by California Eastern Labs (CEL), which is the exclusive sales and marketing partner in North America for products manufactured by NEC Corporation. This SSR is designed for various switching applications, providing electrical isolation between the control circuit and the load circuit. It offers a compact size, low input current, and high reliability, making it suitable for a wide range of industrial and consumer applications.

Applications

  • Industrial control systems: Used for switching signals in programmable logic controllers (PLCs), motor controls, and other industrial automation equipment.
  • Telecommunications equipment: Employed in telecom switches, line cards, and other communication infrastructure.
  • Security systems: Used in security panels, alarm systems, and access control systems.
  • Medical equipment: Provides isolation in medical devices, ensuring patient safety and compliance with regulatory standards.
  • Instrumentation and measurement equipment: Used for switching signals in test and measurement instruments.
  • Consumer electronics: Employed in various consumer products such as appliances, lighting controls, and audio equipment.

Features

  • High isolation voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Low input control current: Requires a small input current for activation, making it compatible with a wide range of control circuits.
  • Fast switching speed: Enables rapid switching of signals, ideal for applications requiring high-speed operation.
  • Compact package: Available in a small surface-mount package for easy integration into dense circuit boards.
  • Long lifespan: Offers a long operational lifespan compared to electromechanical relays.
  • RoHS compliant: Compliant with environmental regulations, ensuring responsible manufacturing.

Benefits

  • Improved system reliability: Eliminates mechanical wear and tear, increasing the lifespan of the switching circuit.
  • Reduced power consumption: Requires less power to operate compared to electromechanical relays.
  • Enhanced safety: Provides electrical isolation, protecting operators and equipment from hazardous voltages.
  • Simplified circuit design: Simplifies circuit design by eliminating the need for complex isolation circuitry.
  • Reduced noise: Operates silently, eliminating the clicking noise associated with electromechanical relays.
  • Increased switching speed: Enables faster switching times, improving system responsiveness.

Additional Details

The PS2801A-1-F3 typically comes in a 4-pin SOP (Small Outline Package). Consult the CEL datasheet for detailed electrical specifications, including isolation voltage, load voltage, load current, and input control current requirements. Proper PCB layout and thermal management are important for optimal SSR performance. Consider using a heat sink if the SSR is expected to switch high currents continuously. CEL provides comprehensive technical support and application notes for their SSR products. When selecting an SSR, it is crucial to consider the specific load requirements, isolation voltage, and control circuit characteristics.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,105+ $0.2622 $289.7310
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess