EN
  • EN
  • DE

PS2801C-1

Part No PS2801C-1
Manufacturer California Eastern Labs
Description HIGH ISOLATION VOLTAGE SSOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239642-PS2801C-1
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2801C-1 CAD Model

Description

The PS2801C-1 is a high-isolation solid-state relay (SSR) or photocoupler manufactured by California Eastern Labs (CEL), utilizing technology from NEC. This device is designed for isolating low-voltage control signals from high-voltage circuits, offering a compact and reliable solution for various applications.

Applications

  • Programmable Logic Controllers (PLCs)
  • Factory Automation
  • Industrial Control Systems
  • Test and Measurement Equipment
  • Power Supplies

Features

  • High isolation voltage
  • Compact surface mount package
  • Low input control current
  • High-speed switching
  • RoHS compliant

Benefits

  • Enhanced safety by isolating control and load circuits
  • Reduced board space with compact design
  • Direct microcontroller compatibility with low input current
  • Improved switching speed for accurate control
  • Environmentally friendly with RoHS compliance

Additional Details

The PS2801C-1 features a gallium arsenide (GaAs) infrared emitting diode (IRED) on the input side and a silicon phototransistor on the output side. This configuration provides excellent electrical isolation between the input and output, ensuring safety and preventing ground loops. The device's compact surface mount package (SOP-4) allows for high-density board layouts. The low input control current enables direct compatibility with microcontrollers and other low-power control devices. The high-speed switching capability ensures accurate and responsive control in various applications. The PS2801C-1 is commonly used in industrial control systems to isolate sensitive control circuits from noisy or high-voltage environments. Proper PCB layout is crucial to maintain the isolation characteristics of the device. The device is suitable for applications requiring compliance with safety standards such as UL, CSA, and VDE. Its robust design and reliable performance make it a versatile choice for a wide range of isolation applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,500 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess