EN
  • EN
  • DE

PS9117A-F3

Part No PS9117A-F3
Manufacturer California Eastern Labs
Description HIGH CMR, 10 Mbps OPEN COLLECTOR OUTPUT TYPE 5-PIN SOP (SO-5) HIGH-SPEED PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239876-PS9117A-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9117A-F3 CAD Model

Description

The PS9117A-F3 is a high-speed, high common mode transient immunity photocoupler from California Eastern Labs (CEL). It's designed to provide electrical isolation between circuits while enabling signal transmission. This device is particularly well-suited for applications requiring robust isolation in noisy environments.

Applications:

  • Programmable Logic Controllers (PLCs): For isolating input/output modules.
  • Inverter Control: In industrial motor drives and solar inverters.
  • Servo Motor Control: Ensuring reliable communication in servo systems.
  • Factory Automation Equipment: Providing isolation in communication interfaces.
  • General Purpose Inverters: Electrical isolation between high and low voltage circuits.

Features:

  • High Common Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • High-Speed Data Transmission: Supports fast data rates for efficient communication.
  • Compact Package: Space-saving design for high-density applications.
  • Galvanic Isolation: Provides electrical isolation between input and output.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved System Reliability: Reduces the risk of electrical interference and damage.
  • Enhanced Safety: Provides a safe barrier between high and low voltage circuits.
  • Increased Design Flexibility: Allows for more compact and efficient system designs.
  • Simplified System Integration: Easy to incorporate into existing systems.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements.

Additional Details:

The PS9117A-F3 features a GaAlAs light-emitting diode on the input side and a high-gain, high-speed photodetector IC on the output side. This configuration enables fast switching speeds and excellent noise immunity. The device typically operates with a supply voltage of 3.3V or 5V. Key specifications include a high common-mode transient immunity (typically ±20 kV/μs), a wide operating temperature range, and compliance with relevant safety standards. Its small package size allows for high-density mounting on printed circuit boards.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0591 $58.2505
135+ $0.8697 $117.4095
210+ $0.8420 $176.8200
285+ $0.8154 $232.3890
370+ $0.7877 $291.4490
495+ $0.7069 $349.9155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess