EN
  • EN
  • DE

CM1215-01ST

Part No CM1215-01ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 1-, 2- and 4-Channel Low Capacitance ESD Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161974-CM1215-01ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1215-01ST CAD Model

Description

The CM1215-01ST is a Transient Voltage Suppressor (TVS) diode array manufactured by California Micro Devices Corp (now Semtech). It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges.

Applications:

  • Cellular phones and smartphones: Protects I/O ports and power lines.
  • Tablets and portable devices: Safeguards against ESD during handling and use.
  • Data ports: Protection for USB, HDMI, and other high-speed data interfaces.
  • Set-top boxes and media players: Protects against voltage transients from external connections.

Features:

  • Low clamping voltage: Provides effective protection by quickly clamping overvoltage events.
  • Low capacitance: Minimizes signal degradation in high-speed data applications.
  • Small footprint package: Saves board space and allows for compact designs.
  • Fast response time: Quickly reacts to transient events, preventing damage to protected components.
  • Robust ESD protection: Exceeds industry standards for ESD immunity.

Benefits:

  • Improved system reliability: Reduces the risk of component failure due to voltage transients.
  • Enhanced product lifespan: Extends the operational life of electronic devices by protecting them from ESD and surge events.
  • Reduced warranty costs: Minimizes the likelihood of returns and repairs due to ESD-related damage.
  • Increased design flexibility: Small package size allows for integration into space-constrained applications.
  • Complies with industry standards: Meets or exceeds requirements for ESD and surge protection.

Additional Details:

The CM1215-01ST typically features a configuration of multiple TVS diodes in a single package, often with a common anode or cathode. Specific electrical characteristics such as breakdown voltage, clamping voltage, and capacitance vary depending on the specific datasheet and application requirements. It's crucial to consult the official datasheet from Semtech for detailed specifications and application guidelines. The device is designed to protect against ESD strikes according to standards like IEC 61000-4-2. The device's low capacitance makes it suitable for protecting high-speed data lines without significantly affecting signal integrity.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess