EN
  • EN
  • DE

CM1215-04ST

Part No CM1215-04ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 1-, 2- and 4-Channel Low Capacitance ESD Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161975-CM1215-04ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1215-04ST CAD Model

Description

The CM1215-04ST is a 4-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). It is designed to protect sensitive electronic components from damage due to ESD strikes in various applications requiring multi-channel protection.

Applications:

  • USB Ports: Provides ESD protection for multiple USB data lines.
  • HDMI Ports: Protects HDMI interfaces, including data and control lines.
  • Keypads and Buttons: Protects multiple input lines from ESD during user interaction.
  • Audio Lines: Protects multiple audio input and output lines from ESD.
  • General I/O Ports: Safeguards multiple I/O lines in microcontroller-based systems.

Features:

  • 4-Channel ESD Protection: Protects four data lines or signal lines from ESD strikes.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Low Capacitance: Ensures signal integrity for high-speed data transmission.
  • Small Package Size: Enables compact PCB design for space-constrained applications.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from damage due to electrostatic discharge, improving product reliability.
  • Signal Integrity: Low capacitance ensures minimal signal degradation, maintaining optimal performance in high-speed applications.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Compliance with Industry Standards: Ensures that the device meets the required safety and performance standards.
  • Reduced Field Failures: Minimizes the risk of product failure due to ESD events, leading to lower warranty costs.

Additional Details:

The CM1215-04ST is typically available in a TSSOP-14 package. It is designed to protect against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge) according to the IEC 61000-4-2 standard. Key specifications include a low dynamic resistance and low leakage current. The device operates over a wide temperature range, making it suitable for various environmental conditions. The datasheet provides detailed electrical characteristics, ESD waveform clamping voltage, and application guidelines.

This ESD protection device offers an efficient and reliable solution for safeguarding multiple signal lines from electrostatic discharge, ensuring system integrity and reliability.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess