EN
  • EN
  • DE

CM3015-18ST

Part No CM3015-18ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Micropower, 300mA Low Dropout CMOS Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1162077-CM3015-18ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM3015-18ST CAD Model

Description

The CM3015-18ST is a common mode filter designed and manufactured by California Micro Devices Corp. It's specifically engineered to suppress common mode noise on high-speed differential interfaces, helping to ensure signal integrity and compliance with industry standards. These filters are often employed in data and communication lines to reduce unwanted electromagnetic interference (EMI).

Applications

      
  • USB 2.0 data lines
  •   
  • IEEE 1394 (FireWire) interfaces
  •   
  • DisplayPort interfaces
  •   
  • High-speed data communication systems
  •   
  • Mobile devices

Features

      
  • High common mode attenuation
  •   
  • Low differential mode insertion loss
  •   
  • Small form factor
  •   
  • Excellent return loss
  •   
  • Maintains signal integrity

Benefits

      
  • Improved signal quality: Effectively reduces common mode noise, resulting in cleaner and more reliable data transmission.
  •   
  • Enhanced EMI performance: Minimizes unwanted electromagnetic emissions, contributing to overall system compliance with regulatory standards.
  •   
  • Reduced bit error rate (BER): By filtering noise, the CM3015-18ST helps to lower the probability of data errors.
  •   
  • Easy integration: The small size facilitates convenient placement on circuit boards, minimizing design constraints.
  •   
  • Compliant with high-speed standards: Ensures that data transmission meets the requirements of various high-speed interfaces.

Additional Details

The CM3015-18ST typically comes in a small SMT package. Key specifications include the common mode attenuation at specific frequencies, differential mode insertion loss, impedance, and return loss. Designers should consult the product datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance in their specific application. Properly implemented common mode filters are crucial for maintaining signal integrity in high-speed digital systems, especially in environments prone to noise and interference.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess