EN
  • EN
  • DE

CSPEMI400

Part No CSPEMI400
Manufacturer California Micro Devices Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description SIM Card EMI Filter Array with ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Micro Devices Corp
Win Source Part Number 1163585-CSPEMI400
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI400 CAD Model

Description

The CSPEMI400 is a Common Mode EMI Filter designed by California Micro Devices Corp. This filter is intended to suppress common-mode noise on high-speed data lines while minimizing signal degradation. It is particularly useful in applications where electromagnetic interference (EMI) needs to be reduced to meet regulatory requirements or improve system performance.

Applications:

  • USB Ports: Filtering common-mode noise on USB data lines.
  • HDMI Interfaces: Suppression of EMI on HDMI connections.
  • DisplayPort Interfaces: Used in DisplayPort applications to reduce EMI emissions.
  • Ethernet Ports: Reducing noise on Ethernet data lines to improve signal integrity.
  • Mobile Devices: Filtering noise in smartphones, tablets, and other portable devices.

Features:

  • Common Mode Attenuation: Provides significant attenuation of common-mode noise.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation on differential data lines.
  • Small Footprint: Compact package for space-constrained applications.
  • High ESD Protection: Offers protection against electrostatic discharge (ESD) events.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI Emissions: Helps to meet regulatory requirements for EMI emissions.
  • Improved Signal Integrity: Minimizes signal degradation for reliable data transmission.
  • Enhanced System Performance: Reduces noise for improved system stability.
  • Space Saving: Compact package allows for use in small devices.
  • ESD Protection: Protects sensitive components from damage due to ESD.

Additional Details:

The CSPEMI400 has a typical common-mode attenuation of -20dB or more at critical frequencies. It is available in a small chip-scale package (CSP). It is commonly used in consumer electronics, computer peripherals, and communication equipment. The low differential mode insertion loss ensures that the signal integrity is maintained, allowing for high-speed data transmission. The integrated ESD protection diodes provide additional protection against electrostatic discharge events, increasing the reliability of the device. The CSPEMI400 is designed to be easily integrated into existing circuit designs, making it a versatile solution for EMI filtering. Specific impedance and attenuation characteristics can be found in the product datasheet to optimize performance in different applications.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess