EN
  • EN
  • DE

PACVGA105Q

Part No PACVGA105Q
Manufacturer California Micro Devices Corp
Catalog PMIC - Power Management - Specialized
Description VGA Port Companion Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Micro Devices Corp
Win Source Part Number 1235142-PACVGA105Q
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACVGA105Q CAD Model

Description

The PACVGA105Q is a VGA filter and ESD protection device manufactured by California Micro Devices. It is designed to protect VGA ports from electrostatic discharge (ESD) strikes while also providing filtering to improve signal quality. This device integrates both functions into a single package, simplifying design and reducing component count. It ensures robust protection for sensitive VGA interfaces.

Applications:

  • Desktop Computers: Protects the VGA port from ESD strikes and improves signal quality.
  • Laptop Computers: Provides ESD protection for the VGA port in portable devices.
  • Monitors: Safeguards the VGA input from electrostatic discharge.
  • Projectors: Protects the VGA interface from ESD strikes.
  • Graphics Cards: ESD protection for the VGA output on graphics cards.

Features:

  • ESD Protection: Provides protection against electrostatic discharge strikes.
  • Integrated VGA Filter: Improves signal quality by filtering out unwanted noise.
  • Low Capacitance: Minimizes signal distortion and maintains signal integrity.
  • Small Package Size: Saves board space in compact designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced ESD Protection: Protects sensitive VGA interfaces from damage due to ESD.
  • Improved Signal Quality: Filters out noise and improves signal clarity.
  • Reduced Component Count: Integrated solution simplifies design and saves board space.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.

Additional Details:

The PACVGA105Q is typically available in a small surface-mount package. The device includes filters for red, green, blue lines and also DDC lines. Specific clamping voltage, capacitance, and other electrical characteristics can be found in the California Micro Devices datasheet. The device is designed for easy integration into VGA interface circuits, providing a cost-effective solution for ESD protection and signal filtering. The use of this device ensures that VGA interfaces are robust and reliable, even in environments with high ESD risk.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4856 $58.2720
290+ $0.3985 $115.5650
450+ $0.3860 $173.7000
620+ $0.3735 $231.5700
800+ $0.3612 $288.9600
1,075+ $0.3238 $348.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess