EN
  • EN
  • DE
  • IT

SST177

Part No SST177
Manufacturer Calogic, LLC
Catalog JFETs (Junction Field Effect)
Description P-Channel JFET Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259740-SST177
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST177 CAD Model

Description

The Calogic, LLC SST177 is a product of Calogic, LLC, a manufacturer based in the United States.

  • Win Source Part Number: 1259740-SST177
  • Supply and Demand Status: Limited
  • Manufacturer Website: www.calogic.net

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.4066
Freescale Semiconductor - NXP
JFET 3-PIN / JFET
Need more? Email Us
NTE
JFET N-CH 30V TO92-3
Lowest to $2.3892
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET
Lowest to $0.0678
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess