EN
  • EN
  • DE

AM2-X0-24-401-501-C

Part No AM2-X0-24-401-501-C
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description Magnetic Hydraulic Circuit Breaker A Series 2Pole 50Hz/60Hz Medium Delay Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035934-AM2-X0-24-401-501-C
Categories Circuit Breakers
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2-X0-24-401-501-C CAD Model

Description

The AM2-X0-24-401-501-C is a hydraulic magnetic circuit breaker manufactured by Carling Technologies. These circuit breakers are designed to provide reliable overcurrent protection in a variety of applications. The hydraulic-magnetic technology ensures stable trip characteristics even with variations in ambient temperature, making them suitable for demanding environments.

Applications:

  • Power distribution units (PDUs): Protecting individual circuits in PDUs used in data centers and industrial settings.
  • Telecommunications equipment: Providing overcurrent protection for telecom power supplies and related equipment.
  • Industrial machinery: Protecting motors, transformers, and other electrical components in industrial machinery.
  • Marine applications: Protecting electrical systems on boats and other marine vessels.
  • Renewable energy systems: Protecting inverters and other components in solar and wind power systems.

Features:

  • Hydraulic-magnetic technology: Provides stable trip characteristics regardless of ambient temperature.
  • Precise tripping: Accurate and repeatable tripping performance for reliable protection.
  • Trip-free design: Prevents the breaker from being held closed during an overcurrent condition.
  • Various trip curves: Available with different trip curves to suit a wide range of applications.
  • Optional auxiliary switches: Can be equipped with auxiliary switches for remote indication of breaker status.
  • Multiple pole configurations: Available in single-pole, double-pole, and three-pole configurations.

Benefits:

  • Reliable overcurrent protection: Protects equipment from damage due to overcurrent conditions.
  • Temperature stability: Maintains stable trip characteristics even in extreme temperatures.
  • Precise and repeatable: Ensures consistent and reliable tripping performance.
  • Trip-free operation: Prevents damage from sustained overcurrent conditions.
  • Versatile: Suitable for a wide range of applications due to the availability of different trip curves.
  • Remote indication: Optional auxiliary switches allow for remote monitoring of breaker status.

The AM2-X0-24-401-501-C circuit breaker is a robust and reliable solution for overcurrent protection. It is commonly used in applications where temperature stability and precise tripping performance are critical. The breaker is available in various current ratings and voltage ratings to meet specific application requirements. The breaker’s hydraulic-magnetic technology provides a stable and reliable tripping mechanism that is not affected by ambient temperature. The construction of the breaker is robust and designed to withstand the rigors of industrial environments.

Technical Specifications: Voltage Rating, Current Rating, Interrupt Capacity, and Trip Curve details depend on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess