EN
  • EN
  • DE

VLP-00017853

Part No VLP-00017853
Manufacturer Carling Technologies
Catalog OEM Parts (T - Z)
Description Plug Illuminated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070496-VLP-00017853
Categories OEM Parts(T-Z)
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLP-00017853 CAD Model

Description

The VLP-00017853 is a hydraulic magnetic circuit breaker from Carling Technologies. These breakers offer reliable circuit protection with precise tripping characteristics, ensuring equipment and personnel safety. Hydraulic-magnetic breakers are known for their stability over a wide range of temperatures, making them suitable for demanding environments.

Applications

  • Power distribution units (PDUs)
  • Industrial control panels
  • Telecommunications equipment
  • Marine applications
  • Generator sets
  • Uninterruptible power supplies (UPS)

Features

  • Hydraulic-magnetic trip mechanism: Provides stable and accurate tripping regardless of ambient temperature.
  • Trip-free operation: Breaker trips even if the handle is held in the ON position during an overload or short circuit.
  • Variety of current ratings: Available in a wide range of current ratings to suit different application requirements.
  • Voltage ratings: Suitable for both AC and DC voltage applications.
  • Multiple pole configurations: Available in single-pole, double-pole, and three-pole configurations.
  • Optional auxiliary switch: Provides remote indication of breaker status.

Benefits

  • Reliable circuit protection: Protects equipment and personnel from overloads and short circuits.
  • Stable performance: Hydraulic-magnetic technology ensures consistent tripping characteristics over a wide temperature range.
  • Long service life: Robust design and construction ensure long-term reliability.
  • Versatile applications: Suitable for a wide range of applications, including industrial, commercial, and marine environments.
  • Easy installation: Standard mounting options and terminal configurations simplify installation.

Additional Details

Carling Technologies VLP-series circuit breakers are designed to meet various industry standards and certifications, including UL, CSA, and IEC. These breakers provide a compact and reliable solution for circuit protection in demanding applications. The hydraulic-magnetic technology offers superior performance compared to traditional thermal circuit breakers, especially in environments with fluctuating temperatures.

Specific electrical characteristics and mounting dimensions should be verified using the Carling Technologies datasheet for the VLP-00017853 part number.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess