EN
  • EN
  • DE

RSHL2205CV21

Part No RSHL2205CV21
Manufacturer Carlo Gavazzi Inc.
Catalog Custom Parts (N - R)
Description Carlo Gavazzi SOFT STARTERS/CONTROLLERS/REGELAARS - RSHL2205CV21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218641-RSHL2205CV21
Categories Custom Parts
Manufacturer Carlo Gavazzi Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSHL2205CV21 CAD Model

Description

The RSHL2205CV21 is a solid state relay manufactured by Carlo Gavazzi Inc. Solid state relays (SSRs) are electronic components that perform the same function as electromechanical relays but utilize semiconductor technology for switching. This results in faster switching speeds, longer lifespan, and greater reliability compared to traditional relays. The RSHL2205CV21 is designed for a variety of industrial automation applications where precise and dependable switching is required.

Applications

  • Industrial Heating: Controlling heating elements in industrial ovens, furnaces, and plastic molding equipment.
  • Lighting Control: Switching high-intensity lighting systems in factories, warehouses, and commercial buildings.
  • Motion Control: Activating and deactivating motors, solenoids, and other actuators in automated machinery.
  • Process Control: Regulating temperature, pressure, and flow in chemical processing, food production, and other industrial processes.
  • HVAC Systems: Controlling compressors, fans, and pumps in heating, ventilation, and air conditioning systems.

Features

  • Zero-Crossing Switching: Minimizes electrical noise and inrush current by switching the load at the zero-crossing point of the AC waveform.
  • High Blocking Voltage: Provides protection against voltage spikes and surges, ensuring reliable operation in harsh industrial environments.
  • Optical Isolation: Isolates the control circuit from the load circuit, preventing electrical interference and ensuring safety.
  • LED Indication: Provides visual indication of the relay's status, simplifying troubleshooting and maintenance.
  • Panel Mounting: Designed for easy mounting on control panels, facilitating quick installation and integration.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and reduced downtime.
  • Faster Switching Speeds: Enables more precise and responsive control of industrial processes.
  • Reduced Electrical Noise: Minimizes interference with other electronic equipment, ensuring stable and reliable operation.
  • Improved Safety: Optical isolation protects personnel and equipment from electrical hazards.
  • Simplified Maintenance: LED indication and robust design reduce the need for frequent maintenance and troubleshooting.

Additional Details

The RSHL2205CV21 typically operates with an input voltage range suitable for standard industrial control signals (e.g., 4-32VDC). The output voltage rating is typically in the range of 24-280VAC, with a current rating suitable for moderate industrial loads. Specific specifications will vary; consult the manufacturer's datasheet for precise details, including operating temperature range, isolation voltage, and surge current ratings. The housing is usually constructed of a durable plastic material suitable for industrial environments, and the relay features screw terminals for secure and reliable connections.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess