EN
  • EN
  • DE
Part No VM10
Manufacturer Carlo Gavazzi Inc.
Catalog Sensors, Transducers Accessories
Description NUT VPP/VPC 1.0 IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Carlo Gavazzi Inc.
Series *
Package Box
Product Status Active
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 902679-VM10
Ultra Librarian 3D Model Ultra Librarian VM10 CAD Model

Description

The VM10 is a voltage monitoring relay manufactured by Carlo Gavazzi. It is designed to monitor single-phase AC or DC voltages and provide an alarm or shutdown signal if the voltage deviates from a set threshold.

Applications

  • Power Supplies: Monitoring the output voltage of power supplies to ensure stable operation.
  • Motor Protection: Detecting undervoltage or overvoltage conditions that could damage motors.
  • Battery Monitoring: Keeping track of battery voltage levels in backup power systems.
  • Industrial Automation: Integrating into control systems for monitoring and protecting equipment.
  • Renewable Energy Systems: Ensuring proper voltage levels in solar and wind power installations.

Features

  • Adjustable Thresholds: Allows users to set the desired voltage levels for monitoring.
  • Single-Phase Monitoring: Designed to monitor single-phase AC or DC voltages.
  • Relay Output: Provides a relay output for alarm or shutdown signals.
  • LED Indication: Indicates the status of the relay and voltage levels.
  • Compact Design: Small size for easy integration into control panels.

Benefits

  • Equipment Protection: Prevents damage to sensitive equipment from voltage fluctuations.
  • Improved System Reliability: Ensures stable operation by monitoring voltage levels.
  • Reduced Downtime: Quickly detects voltage issues, allowing for prompt corrective action.
  • Easy Installation: Simple to install and configure with adjustable settings.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at an affordable price.

Additional Details

The VM10 voltage monitoring relay allows for adjustable voltage thresholds, enabling users to tailor the monitoring to specific needs. The relay output provides a clear alarm or shutdown signal when a voltage fault occurs. The LED indicators provide visual feedback on the status of the relay and voltage levels. Its compact design makes it easy to integrate into control panels and electrical enclosures. Carlo Gavazzi products are known for their quality and reliability, making the VM10 a dependable choice for voltage monitoring in a wide range of applications.

You May Also Be Interested in

Omron
CONNECTOR FOR PHOTOSENSORS
Need more? Email Us
Omron
SENS FIBER HIGH FLEX 3MM HEAD
Need more? Email Us
Omron
SLIT 1MM INSERT TYPE FOR E3Z-T
Need more? Email Us
Omron
L-BRACKET VERTICAL FOR E3T-F
Need more? Email Us
Omron
SENS FIBER GROOVE HEAD THRU BEAM
Need more? Email Us
Omron
REFLECTOR ALIGNMENT FOR E3S-A
Need more? Email Us
Omron
PMS CONNECTOR WITH 3M CABLE
Need more? Email Us
Omron
REFLECTOR FOR E3T
Need more? Email Us
Omron
MOUNTING BRACKET FLUSH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9956 $119.4720
180+ $0.9644 $173.5920
250+ $0.9332 $233.3000
325+ $0.9021 $293.1825
430+ $0.8097 $348.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess