EN
  • EN
  • DE

AR0132AT6C00XPEA0-DRBR

Part No AR0132AT6C00XPEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1354415-AR0132AT6C00XPEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6C00XPEA0-DRBR CAD Model

Description

The AR0132AT6C00XPEA0-DRBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's renowned portfolio, designed to deliver superior imaging performance in a variety of lighting conditions. This sensor is equipped with a 1/3-inch optical format and provides a resolution of 1.2 megapixels (1280 x 960 pixels), making it an ideal choice for applications that require high-quality images with fine detail.

With its advanced pixel technology, the AR0132AT6C00XPEA0-DRBR offers excellent low-light sensitivity, which enables it to capture vivid and clear images even in challenging lighting situations. This feature is particularly beneficial for security and surveillance cameras, automotive driver assistance systems (ADAS), and other applications where performance in diverse lighting conditions is crucial.

The sensor supports a maximum frame rate of 45 frames per second at full resolution, allowing for smooth video capture without compromising image quality. Additionally, it provides multiple readout modes, including linear and high dynamic range (HDR) configurations. The HDR capability is especially useful in high-contrast environments, as it ensures that both bright and dark areas of the scene are captured with great detail.

ON Semiconductor's AR0132AT6C00XPEA0-DRBR features an electronic rolling shutter that minimizes image distortion when capturing fast-moving objects. This makes it suitable for applications such as action cameras and industrial machine vision systems, where capturing motion accurately is essential.

The sensor comes in an easy-to-integrate 48-pin iBGA package and is designed to interface seamlessly with a wide range of image signal processors (ISPs), providing designers with the flexibility to pair it with their choice of ISP for optimal system performance. Its compact form factor and low power consumption make it a versatile solution for space-constrained and power-sensitive applications.

In summary, the ON Semiconductor AR0132AT6C00XPEA0-DRBR image sensor offers an exceptional balance of performance, versatility, and reliability, making it an excellent choice for developers looking to enhance their imaging applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess