The Catalyst Semiconductor CAT1832GW-T13 is a 32Kb Serial Digital Potentiometer (DCP) with an SPI interface. This device provides a digitally controlled variable resistance, allowing for precise adjustments in electronic circuits. It is ideal for applications requiring calibration, trimming, or programmable resistance values.
Applications
- LCD brightness and contrast control
- Volume control in audio equipment
- Power supply trimming
- Sensor calibration
- Programmable gain amplifiers
- Electronic trim pots
Features
- 32Kb Digital Potentiometer
- SPI Interface
- 256 Taps
- Single Supply Operation
- Low Temperature Coefficient
- End-to-End Resistance: Typically 10k Ohms
- Wide Operating Voltage Range
- Small Package Size
Benefits
- Precise resistance adjustments
- Easy control via SPI interface
- Replaces mechanical potentiometers
- Stable and reliable performance
- Simplifies calibration processes
- Reduces component count
Additional Details
The CAT1832GW-T13 features 256 tap points, allowing for fine-grained resistance control. The SPI interface enables easy communication with microcontrollers and other digital devices. Its low temperature coefficient ensures stable performance over a wide temperature range. The part comes in a small package making it suitable for space-constrained applications. Because this part is END-OF-LIFE, sourcing options may be limited.