EN
  • EN
  • DE

SNJ54LS173AJ

Part No SNJ54LS173AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256672-SNJ54LS173AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS173AJ CAD Model

Description

SNJ54LS173AJ Integrated Circuit by Texas Instruments

The SNJ54LS173AJ is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This particular product is part of the 54LS series, which is well-known for its robustness and reliability in a wide range of electronic applications. The SNJ54LS173AJ is a 4-bit D-type register with a clear function, specifically engineered for high-speed operations and optimal performance in digital systems.

Key Features

  • Logic Type: 4-Bit D-Type Register - This device captures the data from its four D-inputs and holds the information until it is required for further processing.
  • Clear Function: The integrated clear function allows for the immediate clearing of the register, ensuring that the system can quickly reset or initialize when necessary.
  • Edge-Triggered: The register operates on the edge-triggered mechanism, capturing data on the rising edge of the clock signal, which makes it suitable for synchronous operations.
  • Parallel Outputs: Direct parallel outputs are provided to ensure quick and easy access to the stored data.
  • Operating Voltage: The SNJ54LS173AJ is designed to operate over a wide voltage range, making it versatile for use in various digital logic circuits.
  • Military Specifications: As part of the SNJ series, this device is manufactured to meet military specifications, offering enhanced performance in extreme conditions and environments.
  • Package: The product comes in a durable ceramic J-lead chip carrier package, which provides excellent thermal and mechanical characteristics.

Applications

The SNJ54LS173AJ is an essential component in digital systems where high-speed and reliable data storage is necessary. Typical applications include:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation

With its robust design and flexible functionality, the SNJ54LS173AJ from Texas Instruments is a top choice for engineers and designers looking for a dependable 4-bit register. Its military-grade quality assures that it can withstand challenging conditions while maintaining its high performance, making it an excellent selection for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2832 $51.3984
29+ $3.5144 $101.9176
45+ $3.4046 $153.2070
61+ $3.2947 $200.9767
79+ $3.1849 $251.6071
106+ $2.8554 $302.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess