EN
  • EN
  • DE

EN29GL256L-90ZIP

Part No EN29GL256L-90ZIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 256 Megabit (32768K x 8-bit / 16384K x 16-bit) Flash Memory Page mode Flash Memory, CMOS 3.0 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172008-EN29GL256L-90ZIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29GL256L-90ZIP CAD Model

Description

The EN29GL256L-90ZIP is a 256 Mbit (Megabit) NOR Flash memory device manufactured by Eon Silicon Solution. It is designed for applications requiring fast and reliable non-volatile storage. The '90' in the part number likely refers to the access time in nanoseconds, indicating a relatively fast read performance, and 'ZIP' indicates the package type (Zig-zag In-line Package).

Applications

  • Embedded systems for code storage and execution.
  • Networking equipment for storing boot code and configuration data.
  • Industrial control systems for program and data storage.
  • Consumer electronics, such as set-top boxes and gaming consoles.
  • Telecommunications equipment.

Features

  • High Density: 256 Mbit NOR Flash memory.
  • Fast Read Access Time: 90ns access time for quick data retrieval.
  • Non-Volatile: Data is retained even without power.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Program Suspend and Resume: Allows interruption and resumption of programming operations.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Operating Voltage: Operates at a specific voltage (consult datasheet).
  • ZIP Package: Zig-zag In-line Package for through-hole mounting.

Benefits

  • Fast System Boot-up: Quick read access time allows for rapid system initialization.
  • Reliable Data Storage: NOR flash technology ensures data integrity and long-term retention.
  • Simplified System Design: Easy to integrate into various embedded systems.
  • Efficient Memory Management: Sector erase functionality optimizes memory usage.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.

Additional Details

The EN29GL256L-90ZIP utilizes NOR flash technology, which provides fast random access and is ideal for code storage and execution. The ZIP package is a through-hole package, which may be relevant for older designs or situations where surface mount technology is not preferred. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, timing characteristics, and package dimensions. Proper handling and soldering techniques are essential for reliable operation with the ZIP package.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess