EN
  • EN
  • DE

CAT24FC02LI

Part No CAT24FC02LI
Manufacturer Catalyst Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1041+
Reference case DIP8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 745070-CAT24FC02LI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24FC02LI CAD Model

Description

The CAT24FC02LI is a 2Kb (256 x 8) Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) fabricated using Catalyst’s advanced CMOS process. It features a 2-wire serial interface and supports a wide voltage range. It is designed for low-power and low-voltage applications.

Applications:

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Applications
  • Smart Cards
  • Set-Top Boxes

Features:

  • 2Kb (256 x 8) EEPROM
  • 2-Wire Serial Interface (I2C Compatible)
  • Low Voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Schmitt Trigger Inputs for Noise Suppression
  • Self-Timed Write Cycle
  • Write Protect Feature
  • 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • 8-Pin PDIP/SOIC/TSSOP/MSOP Packages

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy Interface: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power: Minimizes power consumption in battery-powered applications.
  • High Endurance: Withstands a high number of erase/write cycles, ensuring long-term reliability.
  • Robust: Schmitt trigger inputs improve noise immunity.
  • Data Protection: The write protect feature prevents accidental data corruption.

Additional Details:

The CAT24FC02LI uses a standard I2C serial interface, supporting standard (100 kHz) and fast (400 kHz) modes. The device features a self-timed write cycle, eliminating the need for external timing signals. The write protect feature can be enabled by connecting the WP pin to VCC, preventing any write operations to the memory. The device is available in various packages, including PDIP, SOIC, TSSOP, and MSOP, offering flexibility in design and board layout.

This EEPROM is commonly used in applications requiring non-volatile data storage, such as configuration settings, calibration data, and serial numbers. Its low power consumption and robust design make it well-suited for a wide range of applications, from consumer electronics to industrial controls.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess