CAT5114SI-50TE13

Part No CAT5114SI-50TE13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 32-Tap Digitally Programmable Potentiometer (DPP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159078-CAT5114SI-50TE13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance

Description

The CAT5114SI-50TE13 is an electronic component manufactured by Catalyst Semiconductor. The supply and demand status of this product is balanced. This component is designed to provide a stable voltage reference output. It features a 5V operating voltage and a temperature range of -40°C to +85°C. The CAT5114SI-50TE13 is suitable for use in a variety of applications such as power supplies, instrumentation, and automotive systems.

You May Also Be Interested in

ON Semiconductor
System Supervisory Voltage Reset
Lowest to $0.8812
NXP
45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0130
Cypress Semiconductor Corp
Capacitive Button Controllers
Lowest to $2.3214
Atmel
SPI Serial EEPROMs 32K (4096 x 8) 64K (8192 x 8)
Need more? Email Us
Texas Instruments
Free Positioning, Qi Compliant Wireless Power Transmitter Manager
Lowest to $3.6620
Texas Instruments
200-MHz GENERAL-PURPOSE CLOCK BUFFER, PCI-X COMPLIANT
Lowest to $10.9028
NXP
PowerMOS transistor
Need more? Email Us
ZP Semiconductor
SOT-323 Plastic-Encapsulate MOSFETS
Lowest to $0.0157
Infineon Technologies
Silicon Germanium Broadband MMIC Amplifier
Lowest to $3.6120

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.3819
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327